Lenovo logo

Lenovo Erazer N50-70-IFI Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21654
Info modified on:
25 Jan 2025, 22:02:27
Short summary description Lenovo Erazer N50-70-IFI Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8 Black:

Lenovo Erazer N50-70-IFI, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 8

Long summary description Lenovo Erazer N50-70-IFI Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8 Black:

Lenovo Erazer N50-70-IFI. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R5 M230. Operating system software: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.