Lenovo IdeaPad Yoga 2 13, Intel® Core™ i3, 1,7 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 500 GB
Lenovo IdeaPad Yoga 2 13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i3, Processor: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system software: Windows 8.1. Product colour: Silver