Lenovo logo

Lenovo IdeaPad U330p-IFI Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 516 GB HDD+SSD Windows 8 Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18534
Info modified on:
29 Jan 2025, 18:36:54
Short summary description Lenovo IdeaPad U330p-IFI Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 516 GB HDD+SSD Windows 8 Orange:

Lenovo IdeaPad U330p-IFI, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 516 GB

Long summary description Lenovo IdeaPad U330p-IFI Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 516 GB HDD+SSD Windows 8 Orange:

Lenovo IdeaPad U330p-IFI. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system software: Windows 8. Product colour: Orange. Weight: 1,53 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.