Lenovo logo

Lenovo Essential G505 AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25781
Info modified on:
02 Feb 2025, 22:48:56
Short summary description Lenovo Essential G505 AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo Essential G505, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G505 AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570M Windows 8 Black:

Lenovo Essential G505. Product type: Laptop, Form factor: Clamshell. Processor type: AMD A10, Processor: A10-5750M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8650G. Operating system software: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.