Lenovo logo

Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36641
Info modified on:
29 Jan 2025, 19:04:01
Short summary description Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Red:

Lenovo IdeaPad Z580, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M FreeDOS Red:

Lenovo IdeaPad Z580. Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: FreeDOS. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.