Lenovo IdeaPad U410, Intel® Core™ i3, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 532 GB
Lenovo IdeaPad U410. Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-2367M, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system software: Windows 7 Home Premium. Product colour: Red