Lenovo logo

Lenovo Erazer X510 Intel® Core™ i5 i5-4670K 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15530
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Erazer X510 Intel® Core™ i5 i5-4670K 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1 Tower PC Black:

Lenovo Erazer X510, 3,4 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Lenovo Erazer X510 Intel® Core™ i5 i5-4670K 16 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1 Tower PC Black:

Lenovo Erazer X510. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i5, Processor: i5-4670K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 8.1, Operating system architecture: 64-bit. Power supply: 625 W. Form factor: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.