Lenovo logo

Lenovo IdeaCentre H410 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125946
Info modified on:
28 Aug 2020, 11:35:20
Short summary description Lenovo IdeaCentre H410 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Lenovo IdeaCentre H410, 3,2 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre H410 Intel® Pentium® E5800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Lenovo IdeaCentre H410. Processor frequency: 3,2 GHz, Processor type: Intel® Pentium®, Processor: E5800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 1 TB, Optical drives: DVD-RW. On-board graphics card model: Intel® GMA X4500HD. Wi-Fi. Operating system software: Windows 7 Home Premium, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.