Lenovo logo

Lenovo ThinkPad T520 Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79354
Info modified on:
22 Jan 2025, 05:03:52
Short summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad T520, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 250 GB

Long summary description Lenovo ThinkPad T520 Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad T520. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.