Lenovo logo

Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 4200M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10647
Info modified on:
24 Jan 2025, 20:48:47
Short summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 4200M Windows 7 Home Premium Black:

Lenovo ThinkPad T420, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 4200M Windows 7 Home Premium Black:

Lenovo ThinkPad T420. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.