Lenovo ThinkCentre M72E, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8 Pro
Lenovo ThinkCentre M72E. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i3, Processor: i3-3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system software: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: SFF. Product type: PC. Product colour: Black