Lenovo ThinkStation P310, 3,4 GHz, Intel® Core™ i7, i7-6700, DDR4-SDRAM, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P310. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Card reader integrated, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Pro. Form factor: Tower. Product type: Workstation. Weight: 13 kg. Product colour: Black