Lenovo logo

Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1230V5 DDR4-SDRAM Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6759
Info modified on:
21 Jun 2024, 08:06:57
Short summary description Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1230V5 DDR4-SDRAM Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P310, 3,4 GHz, Intel® Xeon® E3 v5, E3-1230V5, DDR4-SDRAM, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1230V5 DDR4-SDRAM Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P310. Processor frequency: 3,4 GHz, Processor type: Intel® Xeon® E3 v5, Processor: E3-1230V5. Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Card reader integrated, Optical drives: DVD±RW. Operating system software: Windows 10 Pro. Form factor: Tower. Product type: Workstation. Weight: 13 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.