Lenovo logo

Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39414
Info modified on:
22 Jan 2025, 05:55:04
Short summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Black:

Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo P7370 Laptop 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Black:

Lenovo ThinkPad SL500. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™2 Duo, Processor: P7370, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® GMA X4500HD. Operating system software: Windows XP Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.