Lenovo logo

Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i5 i5-1235U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19581
Info modified on:
23 Apr 2025, 16:46:14
Short summary description Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i5 i5-1235U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Grey:

Lenovo ThinkBook 16 G4+ IAP, Intel® Core™ i5, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16 G4+ IAP Intel® Core™ i5 i5-1235U Laptop 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Grey:

Lenovo ThinkBook 16 G4+ IAP. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1235U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 11 Pro. Product colour: Grey. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.