Lenovo ThinkPad P15 Gen 2, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro
Lenovo ThinkPad P15 Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-11800H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system software: Windows 10 Pro. Product colour: Black