Lenovo logo

Lenovo ThinkPad T14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43387
Info modified on:
23 Apr 2025, 16:08:29
Short summary description Lenovo ThinkPad T14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Black:

Lenovo ThinkPad T14 Gen 2 (Intel), Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T14 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Black:

Lenovo ThinkPad T14 Gen 2 (Intel). Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 10 Pro. Product colour: Black. Weight: 1,53 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.