Lenovo logo

Lenovo ThinkPad E480 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20850
Info modified on:
23 Apr 2025, 14:57:21
Short summary description Lenovo ThinkPad E480 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E480, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad E480 Intel® Core™ i3 i3-8130U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.