Lenovo ThinkPad X280, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 16 GB, 256 GB, Windows 10 Pro
Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 31,8 cm (12.5"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Black