Lenovo ThinkPad T470, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 16 GB, 512 GB, Windows 10 Pro
Lenovo ThinkPad T470. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 10 Pro. Product colour: Black