Lenovo ThinkPad P51, Intel® Xeon® E3 v6, 3,1 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB
Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Processor type: Intel® Xeon® E3 v6, Processor: E3-1535MV6, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630. Operating system software: Windows 10 Pro. Product colour: Black