Lenovo ThinkPad Yoga P40, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo ThinkPad Yoga P40. Product type: Ultrabook, Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 10 Pro. Product colour: Black