Lenovo ThinkPad T460p, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 16 GB, 512 GB, Black
Lenovo ThinkPad T460p. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Product colour: Black. Weight: 2,15 kg