Lenovo logo

Lenovo ThinkPad T460 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41736
Info modified on:
30 Jan 2025, 19:38:22
Short summary description Lenovo ThinkPad T460 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460, 35,6 cm (14"), 4 GB, DDR3L-SDRAM, 256 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T460 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T460. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 10 Pro. Product colour: Black. Weight: 1,73 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.