Lenovo ThinkPad W541, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 512 GB
Lenovo ThinkPad W541. Product type: Mobile workstation, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 3G. Operating system software: Windows 7 Professional. Product colour: Black