Lenovo ThinkPad T450s, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 12 GB, 256 GB, Black
Lenovo ThinkPad T450s. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-5600U, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 1,59 kg