Lenovo ThinkPad T450, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 1600 x 900 pixels, 12 GB, 500 GB
Lenovo ThinkPad T450. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-5010U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 8 Pro. Product colour: Black