Lenovo ThinkPad S531, Intel® Core™ i3, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad S531. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-3227U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 7 Professional. Product colour: Black. Weight: 2,29 kg