Lenovo logo

Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i3 i3-13100 8 GB DDR5-SDRAM 256 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
706
Info modified on:
27 Jun 2025, 00:22:25
Short summary description Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i3 i3-13100 8 GB DDR5-SDRAM 256 GB SSD SFF PC Black:

Lenovo ThinkCentre neo 50s Gen 5, 3,4 GHz, Intel® Core™ i3, i3-13100, 8 GB, 256 GB, DVD±RW

Long summary description Lenovo ThinkCentre neo 50s Gen 5 Intel® Core™ i3 i3-13100 8 GB DDR5-SDRAM 256 GB SSD SFF PC Black:

Lenovo ThinkCentre neo 50s Gen 5. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i3, Processor: i3-13100. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drives: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.