Lenovo logo

Lenovo ThinkCentre M70s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
187
Info modified on:
12 Aug 2025, 01:24:17
Short summary description Lenovo ThinkCentre M70s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre M70s Gen 5, 2,1 GHz, Intel® Core™ i7, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70s Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre M70s Gen 5. Processor frequency: 2,1 GHz, Processor type: Intel® Core™ i7, Processor: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system software: Windows 11 Pro. Power supply: 260 W. Form factor: SFF. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.