Lenovo logo

Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
466
Info modified on:
07 Jul 2025, 12:25:26
Short summary description Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4, 2,1 GHz, Intel® Core™ i5, i5-13420H, 8 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre neo 50q Gen 4. Processor frequency: 2,1 GHz, Processor type: Intel® Core™ i5, Processor: i5-13420H. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 11 Pro. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1,11 kg. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.