Lenovo ThinkCentre M715, 2,8 GHz, AMD PRO A10, PRO A10-8770E, 4 GB, 32 GB, Windows 10 IoT Enterprise LTSB
Lenovo ThinkCentre M715. Processor frequency: 2,8 GHz, Processor type: AMD PRO A10, Processor: PRO A10-8770E. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system software: Windows 10 IoT Enterprise LTSB. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black