Lenovo ThinkCentre M910t, 3,4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M910t. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Tower. Product type: PC