Lenovo ThinkCentre M79, 3,8 GHz, AMD PRO A4, 4 GB, 500 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M79. Processor frequency: 3,8 GHz, Processor type: AMD PRO A4, Processor: PRO A4-7300B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: AMD Radeon HD 8470D. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Form factor: SFF. Product type: PC