Lenovo ThinkCentre M800, 3,4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M800. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC