Lenovo logo

Lenovo ThinkCentre M73 Intel Pentium G G3420 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23326
Info modified on:
21 Jun 2024, 09:06:12
Short summary description Lenovo ThinkCentre M73 Intel Pentium G G3420 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M73, 3,2 GHz, Intel Pentium G, 2 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73 Intel Pentium G G3420 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M73. Processor frequency: 3,2 GHz, Processor type: Intel Pentium G, Processor: G3420. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD-ROM. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.