Lenovo logo

Lenovo ThinkCentre M73 Intel® Celeron® G G1820T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38102
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M73 Intel® Celeron® G G1820T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M73, 2,4 GHz, Intel® Celeron® G, G1820T, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73 Intel® Celeron® G G1820T 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M73. Processor frequency: 2,4 GHz, Processor type: Intel® Celeron® G, Processor: G1820T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Product type: PC. Weight: 1,32 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.