Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70692
Info modified on:
21 Jun 2024, 03:41:20
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M93p, 3,4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre M93p. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.