Lenovo logo

Lenovo B8050 39,6 cm (15.6") Backpack case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50656
Info modified on:
19 Nov 2020, 13:37:23
Short summary description Lenovo B8050 39,6 cm (15.6") Backpack case Black:

Lenovo B8050, Backpack case, 39,6 cm (15.6"), Shoulder strap, 1,54 kg

Long summary description Lenovo B8050 39,6 cm (15.6") Backpack case Black:

Lenovo B8050. Case type: Backpack case, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 1,54 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.