Lenovo logo

Lenovo 0B47392 graphics card NVIDIA Quadro K2000 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52322
Info modified on:
02 Sept 2024, 20:32:11
Short summary description Lenovo 0B47392 graphics card NVIDIA Quadro K2000 2 GB GDDR5:

Lenovo 0B47392, Quadro K2000, 2 GB, GDDR5, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Lenovo 0B47392 graphics card NVIDIA Quadro K2000 2 GB GDDR5:

Lenovo 0B47392. Graphics processor family: NVIDIA, Graphics processor: Quadro K2000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.