Lenovo logo

Lenovo ThinkPad Edge 14 Intel® Core™ i3 i3-380M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110487
Info modified on:
21 Jun 2024, 03:57:09
Short summary description Lenovo ThinkPad Edge 14 Intel® Core™ i3 i3-380M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad Edge 14, Intel® Core™ i3, 2,53 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge 14 Intel® Core™ i3 i3-380M Laptop 35,6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad Edge 14. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drives: DVD±RW. Operating system software: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.