Lenovo logo

Lenovo Intel Xeon E7-4850 v3 processor 2,2 GHz 35 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Intel Xeon E7-4850 v3 processor 2,2 GHz 35 MB L3:

Lenovo Intel Xeon E7-4850 v3, Intel® Xeon® E7 v3, LGA 2011 (Socket R), 22 nm, E7-4850V3, 2,2 GHz, 64-bit

Long summary description Lenovo Intel Xeon E7-4850 v3 processor 2,2 GHz 35 MB L3:

Lenovo Intel Xeon E7-4850 v3. Processor type: Intel® Xeon® E7 v3, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR3-SDRAM, DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: S8S. Intel Virtualization Technology: VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.