Leisure logo

Leisure CK100F232S cooker Freestanding cooker Electric Gas Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39687
Info modified on:
17 Mar 2025, 06:41:58
Short summary description Leisure CK100F232S cooker Freestanding cooker Electric Gas Silver:

Leisure CK100F232S, Freestanding cooker, Silver, Rotary, Metal, Front, Metal

Long summary description Leisure CK100F232S cooker Freestanding cooker Electric Gas Silver:

Leisure CK100F232S. Product type: Freestanding cooker, Product colour: Silver, Control type: Rotary. Hob type: Gas, Number of cooking zones: 7 zone(s), Number of gas cooking zones: 7 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 grill type: Variable rate grill, Oven 2 grill power: 2000 W, Oven 2 thermostat range: 80 - 240 °C. Oven 3 size: Medium, Oven 3 power source: Electric, Oven 3 position: Top right

Reasons to buy
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.