Legrand 310662, Rackmount/Tower, 2U, Black, 3 101 72, 9 Ah, 12 V
Legrand 310662. Form factor: Rackmount/Tower, Rack capacity: 2U, Product colour: Black. Battery capacity: 9 Ah, Battery voltage: 12 V. Width: 88 mm, Depth: 600 mm, Height: 440 mm