Legrand logo

Legrand TRIMOD HE 60kVA ARM.A 9/0 3/3 uninterruptible power supply (UPS) Double-conversion (Online) 60000 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18687
Info modified on:
14 Dec 2023, 12:36:37
Short summary description Legrand TRIMOD HE 60kVA ARM.A 9/0 3/3 uninterruptible power supply (UPS) Double-conversion (Online) 60000 W:

Legrand TRIMOD HE 60kVA ARM.A 9/0 3/3, Double-conversion (Online), 60 kVA, 60000 W, 380 V, 415 V, 45/65 Hz

Long summary description Legrand TRIMOD HE 60kVA ARM.A 9/0 3/3 uninterruptible power supply (UPS) Double-conversion (Online) 60000 W:

Legrand TRIMOD HE 60kVA ARM.A 9/0 3/3. UPS topology: Double-conversion (Online), Output power capacity (VA): 60 kVA, Output power: 60000 W. Battery technology: Sealed Lead Acid (VRLA). Form factor: Tower, Product colour: Black. Width: 414 mm, Depth: 628 mm, Height: 1370 mm. Package width: 414 mm, Package depth: 356,2 mm, Package height: 1370 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.