Legamaster logo

Legamaster e-Board Touch 87“ Hybrid 4p interactive whiteboard 2,21 m (87") Touchscreen Grey, White USB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64443
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Legamaster e-Board Touch 87“ Hybrid 4p interactive whiteboard 2,21 m (87") Touchscreen Grey, White USB:

Legamaster e-Board Touch 87“ Hybrid 4p, 2,21 m (87"), 1859 x 1165 mm, Multi-touch, 4 mm, Optical, 16:10

Long summary description Legamaster e-Board Touch 87“ Hybrid 4p interactive whiteboard 2,21 m (87") Touchscreen Grey, White USB:

Legamaster e-Board Touch 87“ Hybrid 4p. Display diagonal: 2,21 m (87"), Working area: 1859 x 1165 mm, Touch technology: Multi-touch. Aspect ratio: 16:10. Standard connectivity: USB. Product colour: Grey, White, Compatible products: Legamaster e-Board FLEX. DC input voltage: 5 V, AC input voltage: 100-240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.