KYOCERA ECOSYS M3145dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct print supported, Black, White
KYOCERA ECOSYS M3145dn. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Direct print supported. Product colour: Black, White