KYOCERA logo

KYOCERA TASKalfa 306ci Laser A4 9600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136510
Info modified on:
26 Jun 2024, 05:52:19
Short summary description KYOCERA TASKalfa 306ci Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA TASKalfa 306ci, Laser, Colour printing, 9600 x 600 DPI, A4, Direct print supported, Black, Blue

Long summary description KYOCERA TASKalfa 306ci Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA TASKalfa 306ci. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 9600 x 600 DPI, Print speed colour (normal, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct print supported. Product colour: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.