KitchenAid logo

KitchenAid KSCX 3625 coffee maker Fully-auto Espresso machine 1,8 L

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12064
Info modified on:
23 Nov 2023, 10:35:46
Short summary description KitchenAid KSCX 3625 coffee maker Fully-auto Espresso machine 1,8 L:

KitchenAid KSCX 3625, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1150 W, Stainless steel

Long summary description KitchenAid KSCX 3625 coffee maker Fully-auto Espresso machine 1,8 L:

KitchenAid KSCX 3625. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1150 W. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.