Kingston Technology logo

Kingston Technology FURY Impact memory module 16 GB 1 x 16 GB DDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110728
Info modified on:
05 Feb 2025, 14:34:33
Short summary description Kingston Technology FURY Impact memory module 16 GB 1 x 16 GB DDR5:

Kingston Technology FURY Impact, 16 GB, 1 x 16 GB, DDR5, 262-pin SO-DIMM, Black

Long summary description Kingston Technology FURY Impact memory module 16 GB 1 x 16 GB DDR5:

Kingston Technology FURY Impact. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory form factor: 262-pin SO-DIMM, CAS latency: 38, Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.